EN
  • EN
  • DE

74F253SC

Part No 74F253SC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4-Input Multiplexer with 3-STATE Outputs | MULTIPLEXER DUAL 4IN 3ST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74F253
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1131323-74F253SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F253SC CAD Model

Description

ON Semiconductor 74F253SC: Dual 4-Input Multiplexer

The ON Semiconductor 74F253SC is a high-performance, dual 4-input multiplexer that features separate enable inputs for each section and a common binary address input. This integrated circuit is designed for high-speed signal switching and routing applications, making it an ideal choice for a wide range of digital systems. The 74F253SC is part of ON Semiconductor's 74F series, which is renowned for its fast switching speeds and robust performance.

Key Features

  • High-Speed Operation: The 74F253SC is capable of operating at high speeds, making it suitable for applications that require rapid signal processing.
  • Dual 4-Input Multiplexer: With two 4-input multiplexers in a single package, this device allows for efficient data routing and provides flexibility in signal management.
  • Separate Enable Inputs: Each multiplexer section has a separate enable input, allowing for independent control and increased system versatility.
  • Common Binary Address Input: A shared binary address input for both multiplexers simplifies address decoding and reduces the need for additional components.
  • Low Power Dissipation: Designed with power efficiency in mind, the 74F253SC minimizes power consumption, making it suitable for power-sensitive applications.

Applications

The 74F253SC is well-suited for a variety of applications that require high-speed multiplexing, including:

  • Data routing in communication systems
  • Signal switching in test equipment
  • Function generation in digital signal processing
  • Address decoding in computer systems

Technical Specifications

The 74F253SC is offered in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. It operates over a wide voltage range and has a typical switching time that ensures rapid response in critical systems.

For designers and engineers looking for a reliable and efficient multiplexer solution, the ON Semiconductor 74F253SC represents a robust and versatile choice. Its high-speed performance and dual multiplexing capabilities make it an essential component for advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess