EN
  • EN
  • DE

74F399SC

Part No 74F399SC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Port Register | IC REGISTER QUAD 2-PORT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74F399
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1131354-74F399SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F399SC CAD Model

Description

ON Semiconductor 74F399SC: A Versatile Quad 2-Port Register

The ON Semiconductor 74F399SC is a high-performance, integrated circuit designed to cater to a wide array of digital applications. This quad 2-port register features four individually accessible registers, providing the flexibility needed for efficient data storage and transfer in complex digital systems. Crafted with precision, the 74F399SC is an essential component for designers looking to optimize their digital circuitry for speed and reliability.

Key Features:

  • Multiple Functionality: The 74F399SC combines the operations of a D-type flip-flop and a 4-bit latch, thus offering dual functionality in a single package. This allows for greater design versatility and can help reduce the overall component count in a circuit.
  • High-Speed Performance: Engineered for rapid operation, this device is capable of handling fast clock speeds, making it suitable for high-speed data processing and communication systems.
  • Independent Port Access: Each of the four registers can be accessed independently through separate inputs and outputs, which facilitates parallel processing and enhances the overall system throughput.
  • Tri-State Outputs: The inclusion of tri-state output buffers ensures that multiple 74F399SC devices can be connected to a common bus without interference, allowing for easy expansion and scalability of the digital system.
  • Low Power Consumption: Despite its high-speed capabilities, the 74F399SC is designed to operate with minimal power dissipation, which is critical for energy-sensitive applications.

Applications:

The ON Semiconductor 74F399SC is a versatile component that finds its place in a variety of digital systems. Its applications span across:

  • High-speed computing systems
  • Data storage and retrieval systems
  • Communication interfaces
  • Industrial control circuits
  • Buffer registers in multi-processor systems

With its robust design and flexible functionality, the 74F399SC from ON Semiconductor is an excellent choice for system designers who require a reliable and efficient solution for data manipulation and storage. Whether it's for advanced computing, industrial automation, or communication technology, the 74F399SC stands out as a key component in modern digital electronics.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess