EN
  • EN
  • DE

74F675APC

Part No 74F675APC
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 16-Bit Serial-In, Serial/Parallel-Out Shift Register | IC REG SER-IN SER-PAR OUT 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74F675
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1131380-74F675APC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F675APC CAD Model

Description

Introducing the 74F675APC: A High-Performance Shift Register from ON Semiconductor

The 74F675APC is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This advanced 16-bit serial-in, serial/parallel-out shift register is ideal for a wide range of digital applications that require the efficient manipulation of multiple data streams.

The device features a robust design that allows for high-speed operation, making it an excellent choice for systems that require fast data processing and throughput. The 74F675APC operates with a typical shift frequency of 100MHz, which ensures that data can be shifted in or out quickly, reducing system latency and improving overall performance.

One of the key attributes of the 74F675APC is its flexibility. The shift register is capable of handling both serial and parallel input and output, which allows it to be used in various configurations depending on the specific requirements of the application. This versatility makes it a valuable component in digital systems, where it can be used for data buffering, data storage, and data manipulation tasks.

The 74F675APC is built with a high level of integration, featuring a 16-bit shift register, input control latches, and 3-state output latches. The device also includes an asynchronous master reset function, which allows the entire register to be cleared with a single control signal. This is particularly useful for initializing the register during system startup or for resetting the system in the event of an error.

Constructed with ON Semiconductor's commitment to quality, the 74F675APC is housed in a durable 24-pin DIP (Dual In-line Package), ensuring easy integration into printed circuit boards and robustness for long-term use. The device is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface seamlessly with other TTL-compatible components in a digital system.

In conclusion, the 74F675APC from ON Semiconductor is an essential component for designers and engineers looking to build high-speed, reliable digital systems. With its combination of speed, versatility, and ON Semiconductor's renowned reliability, the 74F675APC is a top choice for your next digital design project.

You May Also Be Interested in

Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3167 $63.1670
23+ $5.1825 $119.1975
35+ $5.0208 $175.7280
48+ $4.8591 $233.2368
62+ $4.6974 $291.2388
83+ $4.2111 $349.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess