EN
  • EN
  • DE

74FST3125

Part No 74FST3125
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 4-Bit Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1131424-74FST3125
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3125 CAD Model

Description

ON Semiconductor 74FST3125: Quad Bus Switch

The ON Semiconductor 74FST3125 is a high-performance Quad Bus Switch designed for switching applications in high-speed digital systems. This integrated circuit is part of the 74FST series, known for its fast switching speeds and low power consumption. The 74FST3125 is particularly suitable for switching signals on bus transmission lines.

Key Features

  • Low On Resistance: The switch provides a low on-state resistance of typically 5 ohms, allowing for efficient signal transmission with minimal signal distortion.
  • High-Speed Switching: With a typical switch enable time of just 4.5ns and disable time of 2.5ns, the 74FST3125 is optimized for high-speed operation.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, making it compatible with mixed-voltage systems.
  • Low Power Consumption: The device is designed to draw minimal quiescent current, which is ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The 74FST3125 operates over a broad temperature range from -40°C to +85°C, ensuring reliability in various environments.

Applications

The 74FST3125 is versatile and can be used in various applications, including:

  • Bus isolation
  • Signal gating
  • Backplane switching
  • Hot-swap applications
  • Logic signal switching

Technical Specifications

  • Supply Voltage: 4.5V to 5.5V
  • Logic Type: CMOS
  • Number of Channels: 4
  • Package / Case: The device is available in various packages, including SOIC, TSSOP, and QSOP.

The ON Semiconductor 74FST3125 Quad Bus Switch is a reliable and efficient solution for high-speed signal switching. Its robust design and compatibility with various logic levels make it an excellent choice for designers looking to improve the performance and flexibility of their digital systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess