ON Semiconductor 74HCT04SJX: Hex Inverter
The 74HCT04SJX is a high-speed Si-gate CMOS device from ON Semiconductor that belongs to the 74HCT family. This integrated circuit is designed to provide the functionality of six independent inverters, making it a versatile component for a wide range of digital applications. The 74HCT04SJX is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Hex Inverter - The device contains six inverters, which are logic gates that invert the input signal.
- High-Speed Performance: The 74HCT04SJX operates at high speeds, ensuring quick response times in digital circuits.
- Operating Voltage: It has a wide operating voltage range of 4.5V to 5.5V, providing flexibility in various system voltages.
- Output Drive Capability: This component can drive up to 10 LSTTL loads, which makes it suitable for driving larger loads in complex circuits.
- Power-Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
Applications
The 74HCT04SJX is commonly used in applications that require logic inverting functions. This includes:
- Oscillators
- Signal processing
- Waveform generators
- Logic circuit designs
- Interface circuits
Product Specifications
The product comes in an SOIC-14 (SJ) package, which is a small outline integrated circuit with 14 leads. This package is surface-mountable, making it suitable for automated assembly processes and compact PCB layouts. The 74HCT04SJX is also characterized for operation from -40°C to +85°C, ensuring reliability across a wide temperature range, which is critical for industrial and automotive applications.
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly products. The 74HCT04SJX is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, minimizing the environmental impact and meeting global regulatory requirements.
With its combination of high-speed operation, compatibility with TTL logic levels, and robust environmental compliance, the 74HCT04SJX from ON Semiconductor is an excellent choice for designers looking for a reliable hex inverter solution.