EN
  • EN
  • DE

74LCX112SJX

Part No 74LCX112SJX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
Manufacturer ON Semiconductor
Series 74LCX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOP
Family Name 74LCX112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908265-74LCX112SJX
Ultra Librarian 3D Model Ultra Librarian 74LCX112SJX CAD Model

Description

ON Semiconductor 74LCX112SJX Dual J-K Flip-Flop with Set and Reset

The ON Semiconductor 74LCX112SJX is a high-performance, dual J-K flip-flop integrated circuit that provides essential functionality for a wide range of digital applications. This device features two independent flip-flops with set and reset capabilities, making it a versatile choice for designers looking for reliable state control in their digital logic systems.

Key Features

  • Low Voltage Operation: The 74LCX112SJX operates at a low voltage range of 2.3V to 3.6V, making it suitable for interfacing with other low-voltage logic devices and reducing power consumption in portable and battery-powered applications.
  • High-Speed Performance: With a propagation delay typically under 5.0 ns at 3.3V, this flip-flop is designed to meet the requirements of high-speed data processing and communication systems.
  • Power Down High-Impedance Inputs and Outputs: This feature allows for the direct connection of the 74LCX112SJX to a bus-structured environment without the need for external pull-up or pull-down resistors.
  • 5V Tolerant Inputs: The inputs of the 74LCX112SJX are 5V tolerant, enabling the device to be used in mixed-voltage environments and providing additional flexibility in system design.

Applications

The ON Semiconductor 74LCX112SJX is well-suited for a variety of applications that require precise control over data states, including:

  • Counters and dividers
  • Control registers
  • Toggle circuits
  • Sequence generators

Package and Quality

Enclosed in a compact surface-mount package (SJX), the 74LCX112SJX is designed for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a broad range of environmental conditions. ON Semiconductor is committed to high-quality standards, and this product is no exception, providing the dependability and performance engineers expect from industry-leading semiconductor solutions.

Whether you are developing consumer electronics, industrial control systems, or sophisticated communication devices, the ON Semiconductor 74LCX112SJX offers a high-speed, low-power solution for your flip-flop needs.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess