EN
  • EN
  • DE

74LCX157SJX

Part No 74LCX157SJX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs | MULTIPLEXER QUAD 2IN LV 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74LCX157
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1132348-74LCX157SJX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX157SJX CAD Model

Description

Product Overview: 74LCX157SJX from ON Semiconductor

The 74LCX157SJX is a high-performance, quad 2-input multiplexer integrated circuit, designed and manufactured by ON Semiconductor. This advanced technology logic device is optimized for 3.3V V<sub>CC operation but has the capability to interface to 5V signal levels. The 74LCX157SJX is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining low power consumption.

Key Features

  • Power Supply: Designed to operate with a 3.3V power supply, this component is also 5V tolerant, making it versatile for interfacing with various logic levels.
  • High-Speed: The 74LCX157SJX offers fast propagation delay times, ensuring quick response and processing in critical applications.
  • Low Power Dissipation: With its CMOS technology, the device boasts a reduced power consumption, which is crucial for energy-sensitive designs.
  • Drive Capability: It can drive 24mA at the outputs, providing robust signal transmission to downstream components.
  • Multiple Inputs: As a quad 2-input multiplexer, it provides four sets of dual inputs, allowing for flexible signal routing within electronic systems.
  • Functionality: The device includes OE (Output Enable) and four individual select inputs that control which of the inputs are routed to the output.

Applications

The 74LCX157SJX is suitable for a wide range of applications, including:

  • Signal gating
  • Data routing
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74LCX157SJX is no exception. It is produced to high standards, ensuring reliability and performance in even the most demanding environments.

Package Information

The device comes in an SOP (Small Outline Package) form factor, specifically in a 20-lead SJ package. This surface-mount package is suitable for automated assembly processes and is designed for space-constrained applications.

With its combination of high-speed, low-power operation, and 5V tolerant inputs, the 74LCX157SJX from ON Semiconductor is an excellent choice for designers looking to implement efficient and reliable multiplexing in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess