EN
  • EN
  • DE

74LCX16374MEA

Part No 74LCX16374MEA
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 16-Bit D-Type Flip-Flop with 5V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 170MHz
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74LCX16374
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1132361-74LCX16374MEA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16374MEA CAD Model

Description

ON Semiconductor 74LCX16374MEA Low Voltage 16-Bit D-Type Flip-Flop

The 74LCX16374MEA from ON Semiconductor is a high-performance, low-voltage 16-bit D-type flip-flop with a bus interface designed for use in systems that require low power consumption and high data bandwidth. This device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With its robust design, it can operate at a voltage range of 2.3V to 3.6V, making it incredibly versatile for modern low-voltage applications.

The 74LCX16374MEA features multiple functionalities that make it an excellent choice for system designers. It has an edge-triggered D-type input which ensures that data is synchronized with the clock input to avoid timing issues. The device also comes with a 5V tolerant I/O, allowing it to interface with 5V systems, thereby providing a bridge between different voltage domains.

One of the key attributes of this flip-flop is its power-down high impedance inputs and outputs, which significantly reduce power consumption when the device is not in active use. This is particularly beneficial for battery-operated devices where energy efficiency is critical. Additionally, the 74LCX16374MEA supports live insertion and withdrawal (hot swapping), which is essential for systems that require maintenance or upgrades without power shutdown.

The device is also equipped with an output enable (OE) and a clear (CLR) input, which provide additional control over the output states. The OE input allows the user to place the outputs in either a high-impedance state or active state, while the CLR input can be used to reset the flip-flop outputs to a predetermined value, ensuring a predictable start-up state.

ON Semiconductor's 74LCX16374MEA is packaged in a 48-lead SSOP (Shrink Small Outline Package), offering a compact footprint for space-constrained applications. This product is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions. With its combination of low-voltage operation, high-speed interface, and power-saving features, the 74LCX16374MEA is an ideal solution for a variety of digital logic applications.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation available from ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2682 $291.6860
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess