EN
  • EN
  • DE

74LCX257MTC

Part No 74LCX257MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs and Outputs | MULTIPLEXER QUAD 2IN LV 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX257
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1132378-74LCX257MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX257MTC CAD Model

Description

ON Semiconductor 74LCX257MTC - Multiplexer IC

The ON Semiconductor 74LCX257MTC is a high-performance, quad 2-input multiplexer with 5V tolerant inputs and outputs. This integrated circuit (IC) is part of the LCX family, designed to offer low voltage operation with the capability to interface to a 5V signal environment. The 74LCX257MTC is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

This multiplexer device allows the selection of one of two inputs for each section by controlling the select input. The four outputs present the selected data in the true (non-inverted) form. The select input controls the data flow of the multiplexers. The OE input can be used to disable the output stage, providing high impedance outputs and thus allowing for the busing of the outputs. This feature is particularly useful in applications where multiple sources are connected to a data bus.

The 74LCX257MTC operates from a 2.3V to 3.6V VCC supply, making it suitable for interfacing with both 3.3V and 2.5V logic levels. The low on-resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise.

  • Part Number: 74LCX257MTC
  • Manufacturer: ON Semiconductor
  • Package/Case: TSSOP-16
  • RoHS: Compliant
  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per multiplexer
  • Number of Outputs: 1 per multiplexer
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.3V to 3.6V
  • 5V Tolerant Inputs: Yes

Applications for the 74LCX257MTC include signal gating, data routing, and signal multiplexing across various electronic segments such as telecommunications, servers, networking, and consumer electronics. The device's low power consumption and high noise immunity make it a robust solution for modern electronic systems. The TSSOP-16 package provides a compact footprint suitable for space-constrained applications.

Overall, the ON Semiconductor 74LCX257MTC is a versatile and reliable component for designers looking to optimize their digital systems with efficient data routing and signal integrity in a low-voltage environment.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3915 $50.8950
315+ $0.3213 $101.2095
485+ $0.3112 $150.9320
665+ $0.3012 $200.2980
860+ $0.2912 $250.4320
1,150+ $0.2610 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess