Product Overview: 74LCX540BQX from ON Semiconductor
The 74LCX540BQX is a high-performance, low-voltage octal buffer and line driver designed to operate with a 3.3V power supply while maintaining 5V tolerant inputs. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this device is part of their LCX series which is renowned for its robustness and advanced features catering to a wide range of applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage: Designed for 2.3V to 3.6V V<sub>CC operation but with 5V tolerant inputs
- Output Capability: High drive current of ±24 mA at the outputs
- Power-Off Protection: Inputs and outputs support a 'high impedance' state when V<sub>CC is at 0V
- Technology: Advanced 5V CMOS technology
- Speed: Fast propagation delay and output transition time
- Package: Available in a space-saving 20-lead SSOP package
- Functionality: Inverters with 3-state outputs
Applications
The 74LCX540BQX is suitable for a multitude of applications where low power and higher speed performance are essential. It is particularly useful in:
- Memory address drivers
- Bus-oriented systems
- Data transmission lines
- Buffering for bidirectional bus communication
Performance and Quality
ON Semiconductor's 74LCX540BQX is designed for optimal performance in complex electronic systems. It features a reduced noise characteristic which is crucial for maintaining signal integrity. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Moreover, the product adheres to strict quality standards, ensuring high reliability and functionality in your electronic projects.
Environmental and Regulatory Compliance
The 74LCX540BQX is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications. ON Semiconductor is committed to providing environmentally friendly solutions that meet the current regulations.