EN
  • EN
  • DE

SPC5632MF2MLQ60

Part No SPC5632MF2MLQ60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC563
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1263977-SPC5632MF2MLQ60
Ultra Librarian 3D Model Ultra Librarian SPC5632MF2MLQ60 CAD Model

Description

The SPC5632MF2MLQ60 is a cutting-edge microcontroller produced by NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of NXP's MPC5600B/C family, which is renowned for its exceptional performance, reliability, and versatility.

Key Features

  • Core: The SPC5632MF2MLQ60 is built around a 32-bit Power Architecture® VLE (Variable Length Encoding) core, operating at a frequency of up to 60 MHz. This core is optimized for embedded control systems, offering high-speed processing capabilities essential for real-time applications.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 36 KB of RAM for data processing, ensuring ample space for complex software routines and algorithms.
  • Advanced Timers: The device includes a rich set of timing and control features such as Motor Control General Purpose Timer, Periodic Interrupt Timer, and Modular I/O System, which provide precise control for a wide range of applications.
  • Communication Interfaces: With multiple communication interfaces including CAN, LIN, SPI, and I2C, the SPC5632MF2MLQ60 offers excellent connectivity options, facilitating easy integration into existing systems and networks.
  • Analog-to-Digital Converters (ADCs): The integrated 12-bit analog-to-digital converters ensure accurate measurement and conversion of analog signals, which is crucial for sensor-based applications.
  • Temperature Range: Designed to perform reliably in harsh environments, it operates within an extended temperature range of -40°C to +125°C.
  • Packaging: The SPC5632MF2MLQ60 is available in a 144-pin LQFP package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications

The robust design and extensive feature set of the SPC5632MF2MLQ60 make it an ideal choice for a variety of applications, including but not limited to automotive control systems such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control, medical equipment, and any embedded system that requires high-speed, reliable processing power.

Overall, the SPC5632MF2MLQ60 from NXP is a high-performance microcontroller that offers a balanced combination of computing power, memory capacity, and peripheral integration to meet the sophisticated needs of modern embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess