EN
  • EN
  • DE

74LS163

Part No 74LS163
Manufacturer ON Semiconductor
Catalog Hard To Find
Description BCD DECADE COUNTERS/ 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1132449-74LS163
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS163 CAD Model

Description

ON Semiconductor 74LS163 Synchronous 4-Bit Binary Counter

The 74LS163 is a high-speed 4-bit synchronous binary counter designed by ON Semiconductor. This integrated circuit is part of the low-power Schottky (LS) family, which is well-known for its balance between speed and power consumption. The 74LS163 offers a direct clear function, synchronous counting, and a fully synchronous load for easy interfacing with other digital components.

Key Features

  • Synchronous Counting: The 74LS163 counts synchronously with the clock input, ensuring precise timing and coordination with other synchronous devices in digital circuits.
  • Load Function: It includes a parallel load feature that allows the counter to be preset to any desired value at any point in the counting sequence.
  • Clear Function: The direct clear input allows for immediate resetting of the counter to zero, which is essential for a wide range of applications where quick initialization is required.
  • Output Capability: The counter features standard TTL outputs which can drive up to 10 LS TTL loads, providing good interfacing capabilities with other components.
  • Dual Clock: It is equipped with a dual clock to facilitate either ripple or synchronous counting modes.

Applications

The 74LS163 is versatile and can be used in a variety of applications. It's particularly suitable for use in:

  • Timing circuits
  • Frequency division
  • Counters and dividers
  • Control systems
  • Sequential state machines

Technical Specifications

With a typical clock frequency of up to 25MHz, the 74LS163 provides fast counting capabilities suitable for high-speed applications. It operates on a standard 5V power supply, which is common in digital logic circuits. The operating temperature range of the device is from 0°C to 70°C, making it suitable for commercial-grade applications.

ON Semiconductor's commitment to quality ensures that the 74LS163 binary counter meets the industry standards for reliability and performance. Whether used in educational settings, prototype development, or commercial products, the 74LS163 from ON Semiconductor is a reliable choice for your counting and timing needs.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8796 $58.1940
37+ $3.1832 $117.7784
57+ $3.0839 $175.7823
78+ $2.9845 $232.7910
101+ $2.8852 $291.4052
134+ $2.5860 $346.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess