EN
  • EN
  • DE

74LVTH16373MTD

Part No 74LVTH16373MTD
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage 16-Bit Transparent Latch with 3-STATE Outputs | IC LATCH TRANSP 16BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2.7V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74LVTH16373
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133272-74LVTH16373MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16373MTD CAD Model

Description

Product Overview: 74LVTH16373MTD from ON Semiconductor

The 74LVTH16373MTD is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs from ON Semiconductor, one of the industry leaders in semiconductor solutions. Designed for use in applications requiring high-speed and low power, this integrated circuit is part of the 74LVTH family, which is known for its robustness and compatibility with 5V systems.

Key Features

  • Low Voltage Technology: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage microprocessors and microcontrollers without the need for level shifting.
  • High Drive Capability: With 24mA balanced output drive at 3.3V, the 74LVTH16373MTD can drive a variety of loads while maintaining signal integrity, making it ideal for data bus interfacing and signal buffering.
  • Bus-Hold Data Inputs: The innovative bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Transparent Latches: The D-type latches allow data to flow from the input to the output when the latch-enable (LE) input is high, providing a seamless data path.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected directly to a bus-structured system. When in the high-impedance state, the outputs do not load the bus, allowing multiple devices to be connected to the same bus without contention.

Applications

The versatility of the 74LVTH16373MTD makes it suitable for a wide range of applications, including:

  • Memory address latching
  • Data multiplexing
  • Bus interfacing
  • Data storage
  • Industrial control systems
  • Communication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74LVTH16373MTD is no exception, with its robust design and rigorous testing to ensure it meets industry standards for performance and reliability. It is available in a 48-lead thin quad flat pack (TSSOP) package, which is suitable for surface mount technology (SMT) and compatible with standard PCB assembly processes.

Whether you are designing a new system or upgrading an existing one, the 74LVTH16373MTD from ON Semiconductor is a reliable choice for high-speed, low-voltage digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess