EN
  • EN
  • DE

74LVX32SJX

Part No 74LVX32SJX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 4 Channel - 14-SOP
Manufacturer ON Semiconductor
Series 74LVX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SOP
Family Name 74LVX32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908323-74LVX32SJX
Ultra Librarian 3D Model Ultra Librarian 74LVX32SJX CAD Model

Description

ON Semiconductor 74LVX32SJX Quad 2-Input OR Gate

The 74LVX32SJX is a high-performance, low-voltage CMOS Quad 2-Input OR Gate integrated circuit manufactured by ON Semiconductor. This device is designed to operate with a 3.3V power supply, which makes it suitable for interfacing with 3.3V logic levels in modern digital systems. The 74LVX32SJX is part of ON Semiconductor's 74LVX series, known for its low-voltage operation and high-speed interface technology.

Featuring a compact surface-mount package, the 74LVX32SJX is housed in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB (Printed Circuit Board) real estate, making it an excellent choice for densely packed electronic designs.

The device offers a broad operating temperature range, typically from -40°C to +85°C, ensuring reliable performance across various environmental conditions. This makes the 74LVX32SJX suitable for industrial, commercial, and even automotive applications where temperature extremes are common.

Key features of the 74LVX32SJX include:

  • Logic Type: Quad 2-Input OR Gate
  • Operating Voltage: 2.0V to 3.6V, optimized for 3.3V
  • High-Speed Operation: Fast propagation delays minimize response times in high-speed circuits.
  • Low Power Dissipation: Ideal for battery-operated and power-sensitive applications.
  • Drive Capability: Capable of driving 3.3V LVTTL loads.
  • Multiple Package Options: Available in a variety of packages to fit different assembly requirements.

The 74LVX32SJX is also characterized by its robustness, offering protection against static discharge and latch-up performance that meets or exceeds 100mA per JESD 78, Class II standards. This ensures the device's integrity in the face of electrostatic discharge and other common electrical overstress conditions.

Whether you're designing consumer electronics, communication devices, or complex computing systems, the 74LVX32SJX from ON Semiconductor provides the reliability and performance required for efficient logic operations. Its combination of features makes it a versatile component for any designer looking to implement OR logic functions with low-voltage and low-power requirements.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess