EN
  • EN
  • DE

74VHC157MTC

Part No 74VHC157MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer | IC MULTIPLEXER QUAD 2INP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74VHC157
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1133494-74VHC157MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC157MTC CAD Model

Description

ON Semiconductor 74VHC157MTC Multiplexer

The ON Semiconductor 74VHC157MTC is a high-performance, quad 2-channel multiplexer designed for use in a wide range of digital applications. This device is part of the VHC family, which is known for its low power consumption and high speed operation. The 74VHC157MTC is particularly suitable for implementing logic functions, signal gating, and data routing in complex digital systems.

The device features four identical 2-input multiplexers with 3-state outputs that can handle both digital and analog signals, allowing for versatility in its applications. Each multiplexer has two select inputs (A and B) and an enable input (E) that, when low, connects one of the data inputs (I0 or I1) to the corresponding output (Y). When the enable input is high, the output assumes a high impedance state, which prevents any interference with other components in the system.

With its advanced silicon-gate CMOS technology, the 74VHC157MTC offers significant power savings compared to traditional TTL logic without sacrificing speed. It can operate over a wide voltage range of 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices. Its fast propagation delay and high noise immunity are essential features for high-speed data processing and communication systems.

The 74VHC157MTC is packaged in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, which is optimized for reduced space on PCBs (Printed Circuit Boards). This compact package makes it an excellent choice for space-constrained applications while still providing the robustness and reliability expected from ON Semiconductor products.

Key specifications of the 74VHC157MTC include:

  • Quad 2-input multiplexer configuration
  • 3-state outputs for bus-oriented applications
  • Wide operating voltage range: 2V to 5.5V
  • Low power consumption
  • High noise immunity
  • Fast propagation delay times
  • Operating temperature range: -40°C to +85°C
  • TSSOP-16 package for space-saving design

In summary, the ON Semiconductor 74VHC157MTC is a versatile, efficient, and reliable solution for multiplexing needs in digital systems, offering the high performance and quality that designers and engineers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2482 $58.3270
570+ $0.2037 $116.1090
880+ $0.1974 $173.7120
1,210+ $0.1910 $231.1100
1,565+ $0.1846 $288.8990
2,095+ $0.1656 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess