EN
  • EN
  • DE

74VHC161284MTD

Part No 74VHC161284MTD
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IEEE 1284 Transceiver | TXRX BIDIRECT IEEE 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5V ~ 5.5V
Resolution 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74VHC161284
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133498-74VHC161284MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC161284MTD CAD Model

Description

ON Semiconductor 74VHC161284MTD - Bus Transceiver with Voltage Translation

The ON Semiconductor 74VHC161284MTD is a high-performance, low-power bus transceiver designed to facilitate voltage level translation in multi-voltage systems. This device is part of the 74VHC family, which is known for its versatility and reliability in a wide range of applications, from consumer electronics to industrial automation.

The 74VHC161284MTD features a 19-bit interface that supports bidirectional communication between two buses of different voltage levels. It can translate signals from a lower voltage (1.2V to 3.6V) up to a higher voltage (3.0V to 5.5V), making it an ideal solution for interfacing between modern low-voltage components and legacy 5V systems.

With its bus-hold circuitry, the 74VHC161284MTD maintains the last active state during moments when the data inputs are not actively driven, ensuring signal integrity and reducing the need for external pull-up or pull-down resistors. This feature simplifies PCB design and helps to save space and cost in your application.

The device is housed in a 56-lead TSSOP package (MTD suffix), which is optimized for reduced space and weight in board designs. Its package is also RoHS compliant, adhering to environmental standards and regulations.

ON Semiconductor's commitment to quality ensures that the 74VHC161284MTD provides high-speed operation with a typical propagation delay of only 5.5ns. This makes it suitable for high-frequency applications where fast data transfer is crucial. Additionally, the device has a balanced output drive with current limiting resistors, which helps to reduce the effects of simultaneous switching outputs (SSO) and minimizes signal distortion.

Overall, the 74VHC161284MTD is a robust and flexible solution for systems requiring voltage level translation. Its high-speed performance, integrated bus-hold feature, and space-saving design make it a valuable component for modern electronic designs that need to bridge the gap between different voltage domains.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess