Product Overview: 7806CT Voltage Regulator
The 7806CT from ON Semiconductor is a reliable and robust positive voltage regulator designed to provide a fixed output voltage of 6V with an output current of up to 1A. This linear voltage regulator is a part of the widely used 78xx series, which is known for its simplicity and ease of use. The 7806CT is an ideal choice for a wide range of applications that require a stable 6V supply, such as powering small electronic devices, microcontrollers, and other digital systems.
Key Features
- Fixed Output Voltage: 6V, which is suitable for a variety of low-power applications.
- Output Current: Capable of delivering up to 1A, making it suitable for moderate current demands.
- Thermal Overload Protection: Ensures the device remains safe even under conditions of excessive power dissipation.
- Short Circuit Protection: Provides additional safety, protecting the device and the circuit from damage due to short circuits.
- No External Components Required: The internal voltage reference and compensation eliminates the need for external components, simplifying design and reducing board space.
- Wide Input Voltage Range: Can operate with input voltages significantly higher than the output voltage, offering flexibility in a variety of power supply configurations.
Applications
The 7806CT is versatile and can be used in a multitude of electronic circuits. Common applications include:
- Power supplies for electronic equipment
- Linear power adapters
- Battery chargers
- On-board DC/DC converters
- Motor control circuits
Quality and Reliability
ON Semiconductor is a trusted leader in the semiconductor industry, and the 7806CT voltage regulator is built to the highest quality standards. The device is designed for long-term reliability, ensuring a consistent performance over its lifetime. With ON Semiconductor's commitment to quality, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.