EN
  • EN
  • DE

99018

Part No 99018
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description AC LED Technology by Lynk Labs Compatible with Phase-cut Dimmers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 751647-99018
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 99018 CAD Model

Description

The Product 99018 from ON Semiconductor is a cutting-edge component designed for high-performance electronic applications. Renowned for its reliability and efficiency, this product is part of ON Semiconductor's comprehensive portfolio of semiconductor solutions that cater to a wide array of industrial, automotive, and consumer electronics markets.

Key Features

  • High Efficiency: With its advanced design, the Product 99018 operates with high efficiency, which is crucial for power-sensitive applications.
  • Durability: Built with robust materials, it ensures long-term reliability even under strenuous conditions, making it suitable for industrial-grade products.
  • Compact Size: The small footprint of the Product 99018 allows for its integration into space-constrained designs without compromising performance.
  • Thermal Management: Excellent thermal properties ensure that the product operates within safe temperature ranges, enhancing the lifespan of the device.
  • Low Power Consumption: It is designed to maintain low power consumption, which is beneficial for battery-powered devices and helps to reduce overall energy costs.

Applications

The versatility of Product 99018 enables it to be utilized in a broad spectrum of applications, including but not limited to:

  • Automotive systems, where reliability and performance are non-negotiable.
  • Consumer electronics, where efficiency and compact design are highly valued.
  • Industrial automation, where durability and robustness are required for continuous operation.
  • Power management solutions, where precise control and low power dissipation are critical.

Technical Specifications

For detailed technical specifications, it is recommended to consult the official datasheet provided by ON Semiconductor. This will offer comprehensive information regarding the electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and use of Product 99018.

In summary, ON Semiconductor's Product 99018 is an exemplary component that meets the stringent demands of modern electronic devices, providing a blend of performance, efficiency, and reliability that engineers and designers can trust for their most challenging projects.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess