EN
  • EN
  • DE

A5191HRTPG

Part No A5191HRTPG
Manufacturer ON Semiconductor
Catalog Hard To Find
Description HART Modem
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1134702-A5191HRTPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A5191HRTPG CAD Model

Description

The ON Semiconductor A5191HRTPG is a cutting-edge integrated circuit designed to deliver high reliability and performance for a wide range of electronic applications. This component is part of ON Semiconductor's portfolio of semiconductor solutions that are renowned for their quality and innovation.

Key Features

  • Robust Design: The A5191HRTPG is built to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is critical.
  • High Precision: With its precise operational capabilities, this IC ensures accurate performance in electronic circuits, enhancing the overall functionality of the end product.
  • Energy Efficient: ON Semiconductor is committed to environmental sustainability, and the A5191HRTPG reflects this with its energy-efficient design, contributing to lower power consumption and extended battery life in portable devices.
  • Compact Form Factor: The small footprint of the A5191HRTPG allows for its integration into space-constrained applications, offering greater design flexibility for engineers.

Applications

The versatility of the A5191HRTPG makes it suitable for a diverse range of applications, including:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The A5191HRTPG boasts an impressive set of technical specifications that ensure optimal performance:

  • Operating Temperature Range: Specified for the industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Package Type: Available in a highly durable package that provides robust protection against physical stress and environmental factors.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, ensuring high standards of quality and reliability.

Overall, the ON Semiconductor A5191HRTPG is an exceptional choice for designers and engineers seeking a reliable and efficient component that meets the demanding requirements of modern electronic systems. Its combination of performance, durability, and energy efficiency makes it a valuable addition to any electronic design project.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1314 $72.3942
6+ $19.8002 $118.8012
10+ $19.1822 $191.8220
13+ $18.5632 $241.3216
17+ $17.9441 $305.0497
22+ $16.0880 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess