EN
  • EN
  • DE

ADM1026JST

Part No ADM1026JST
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Complete Thermal and System Management Controller | IC CNTRL SYS REF/EEPROM 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C
Accuracy ±3°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number ADM1026
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1140571-ADM1026JST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1026JST CAD Model

Description

ON Semiconductor ADM1026JST Product Overview

The ADM1026JST from ON Semiconductor is a comprehensive system hardware monitor for microprocessor-based systems, providing a full suite of features to ensure the reliable operation of system components. This versatile device is designed to interface with a variety of sensors and system parts to monitor parameters such as temperature, voltage, fan speed, and other critical system functions.

Key Features

  • Temperature Monitoring: The ADM1026JST is capable of monitoring the temperature of up to two remote thermal diodes and its own internal temperature. This allows for precise monitoring of critical components such as the CPU, GPU, or other heat-generating elements within a system.
  • Voltage Sensing: With its ability to monitor up to ten different voltage inputs, this device ensures that all power supplies within the system are operating within specified limits, preventing damage due to voltage fluctuations.
  • Fan Speed Control: The ADM1026JST can control and monitor the speed of up to four fans, ensuring optimal cooling and noise levels. It uses a sophisticated fan control algorithm that can be customized to suit a variety of cooling requirements.
  • Communication Interface: The device utilizes an I²C-compatible two-wire serial interface, allowing for easy integration with a system's microcontroller or other I²C devices for communication and control.
  • Programmable Limits: Users can program warning and shutdown limits for temperature, voltage, and fan speed parameters to ensure proactive protection of the system.

Applications

The ADM1026JST is ideal for a wide range of applications, particularly in systems where reliable operation and protection from overheating and power anomalies are critical. It is commonly used in:

  • Desktop and server computers
  • Industrial PCs and workstations
  • Telecommunications equipment
  • Embedded systems

With its robust set of monitoring and control capabilities, the ADM1026JST from ON Semiconductor is a crucial component for any system that demands comprehensive hardware monitoring and proactive management of thermal and electrical conditions. Its versatility and ease of integration make it a go-to choice for engineers and system designers looking to enhance the reliability and performance of their hardware.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess