EN
  • EN
  • DE

ADM1032ARM-REEL7

Part No ADM1032ARM-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 41910-ADM1032ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032ARM-REEL7 CAD Model

Description

Product Overview: ADM1032ARM-REEL7

The ADM1032ARM-REEL7 is a high-performance, precision integrated circuit temperature sensor from ON Semiconductor, renowned for its reliability and accuracy. This advanced sensor is designed to monitor the temperature of computer motherboards, digital systems, and other temperature-critical applications with a dual-channel architecture. The ADM1032ARM-REEL7 is available in a compact MSOP-8 package, making it an ideal solution for space-constrained applications.

Key Features

  • Accuracy: This temperature sensor provides a high degree of accuracy, with ±1°C over a -40°C to +125°C temperature range for the external temperature channel, ensuring precise temperature monitoring.
  • Dual-Channel: It includes one local temperature sensor and one remote temperature sensor input, facilitating the monitoring of two temperature zones simultaneously.
  • Programmable: The ADM1032ARM-REEL7 features programmable overtemperature shutdown and hysteresis settings, allowing for customizable thermal management strategies.
  • Communication: It uses a 2-wire serial interface compatible with System Management Bus (SMBus) standards, which makes it easy to integrate with existing digital systems.
  • Supply Voltage: The device operates from a 3.0 V to 5.5 V supply voltage, providing flexibility in various system designs.
  • Low Power: Designed for power-sensitive applications, it offers a low operating current, contributing to overall system power efficiency.

Applications

The ADM1032ARM-REEL7 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Desktop and Notebook Computers
  • Smartphones and Tablets
  • Industrial Controllers
  • Environmental Monitoring Systems
  • Electronic Test Equipment

Quality and Reliability

ON Semiconductor ensures that the ADM1032ARM-REEL7 meets the highest quality and reliability standards. The device is supplied in a "tape and reel" format (REEL7), which is ideal for automated assembly processes, enhancing manufacturing efficiency and consistency.

With its combination of precision, flexibility, and reliability, the ADM1032ARM-REEL7 is a top choice for designers looking to implement effective thermal management within their systems.

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5965 $50.7025
205+ $0.4895 $100.3475
320+ $0.4742 $151.7440
440+ $0.4589 $201.9160
565+ $0.4436 $250.6340
755+ $0.3977 $300.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,930 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess