EN
  • EN
  • DE

ADP3166JRU-REEL

Part No ADP3166JRU-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK 5BIT 2-4PHAS 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, AMD
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.8 V to 1.55 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 108722-ADP3166JRU-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3166JRU-REEL CAD Model

Description

The ADP3166JRU-REEL is a versatile and efficient synchronous buck controller from ON Semiconductor, designed to drive two N-channel MOSFETs in a synchronous rectified buck converter topology. This device is tailored for CPU power supply applications and is capable of providing high-efficiency power conversion for modern microprocessors.

Key Features

  • VRM 9.0 and VRM 9.1 Compliant: The ADP3166JRU-REEL meets the stringent requirements of VRM 9.0 and VRM 9.1 specifications, ensuring compatibility with a wide range of CPU voltage regulator modules.
  • Programmable Frequency: Users can set the switching frequency of the buck converter from 100kHz to 600kHz, allowing for a flexible design that balances efficiency and component size.
  • High Precision: The device offers a precision reference voltage of 0.8V ±1%, which is critical for ensuring the accurate output voltage necessary for powering sensitive microprocessor cores.
  • Synchronous Operation: The synchronous buck design reduces power loss by utilizing low on-resistance N-channel MOSFETs, enhancing overall efficiency.
  • Current Sensing: Integrated current sensing and balanced current sharing enable the use of multiple ADP3166JRU-REEL controllers in parallel for higher current applications.

Applications

The ADP3166JRU-REEL is primarily used in CPU core power supplies, but it is also suitable for other high-performance point-of-load applications requiring a precise and efficient power delivery system. It is a go-to choice for system designers looking to create scalable and robust power solutions for advanced microprocessors.

Packaging and Availability

The device is offered in a compact 16-lead TSSOP package, providing a space-saving solution for densely packed circuit boards. The 'REEL' designation indicates that this component is available in tape and reel packaging, which is ideal for automated manufacturing processes. ON Semiconductor's commitment to quality ensures that the ADP3166JRU-REEL delivers reliable performance for critical applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3495 $58.7375
60+ $1.9278 $115.6680
93+ $1.8676 $173.6868
128+ $1.8073 $231.3344
166+ $1.7472 $290.0352
222+ $1.5664 $347.7408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess