EN
  • EN
  • DE

LTC7862HFE#PBF

Part No LTC7862HFE#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP SWITCHING 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168774-LTC7862HFE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Circuit Protection Surge Suppression Ics
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Ultra Librarian 3D Model Ultra Librarian LTC7862HFE#PBF CAD Model

Description

Product Overview: LTC7862HFE#PBF from Analog Devices Inc.

The LTC7862HFE#PBF is a high-performance switching regulator controller from Analog Devices Inc., designed to manage power in a wide range of applications. This advanced product offers a robust feature set tailored for efficient and reliable operation in challenging environments.

Key Features

  • High Voltage Capability: The LTC7862HFE#PBF is capable of withstanding and converting high input voltages, making it suitable for applications that require a wide input voltage range.
  • Multi-Phase Operation: This device supports multi-phase operation, which allows for reduced input and output ripple, improved thermal balance, and higher power handling capability.
  • Advanced Control: Equipped with a voltage mode control architecture, the LTC7862HFE#PBF provides precise regulation and fast transient response, ensuring stable performance under varying load conditions.
  • Adjustable Frequency: Users can adjust the operating frequency of the LTC7862HFE#PBF to optimize performance for specific applications, helping to achieve the best balance between efficiency and component size.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the system against a wide range of fault conditions.
  • Thermal Performance: Housed in a thermally efficient TSSOP-20 package, the LTC7862HFE#PBF is designed to dissipate heat effectively, ensuring reliable operation even at high power levels.

Applications

The LTC7862HFE#PBF is versatile enough to be used in various applications, including but not limited to:

  • Telecommunications
  • Datacom Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • High-Density Distributed Power Systems

With its ability to manage power efficiently and its robust protection mechanisms, the LTC7862HFE#PBF from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable power management solution into their high-performance systems.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $8.3463
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess