EN
  • EN
  • DE

ADP3170JRUZ-REEL7

Part No ADP3170JRUZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR VRM 8.5 W/REG 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Applications Controller, Intel VRM8.5
Voltage - Input 5V
Number of Outputs 1
Voltage - Output 1.05 V ~ 1.83 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 768025-ADP3170JRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3170
Introduction Date August 13, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP3170JRUZ-REEL7 CAD Model

Description

Introducing the ADP3170JRUZ-REEL7 from ON Semiconductor

Discover the precision and reliability of ON Semiconductor's ADP3170JRUZ-REEL7, a standout product designed for high-performance applications requiring efficient voltage regulation. This innovative component is part of ON Semiconductor's extensive lineup of power management solutions, catering to the needs of a wide array of electronic systems.

Key Features

  • High-Efficiency Synchronous Buck Controller: The ADP3170JRUZ-REEL7 is engineered to provide a low-voltage, high-current output with excellent efficiency, making it ideal for CPU power supplies and other demanding applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatility across multiple platforms.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific requirements of their application, offering flexibility and precision in power delivery.
  • Integrated MOSFET Drivers: With built-in drivers, this device simplifies design and reduces external component count, saving space and cost on the PCB.
  • Overcurrent Protection: The ADP3170JRUZ-REEL7 incorporates robust protection features to safeguard against overcurrent conditions, enhancing system reliability and longevity.

Applications

The ADP3170JRUZ-REEL7 is suitable for a diverse range of applications, including:

  • Desktop and Server CPUs
  • Graphics Cards
  • Point-of-Load (POL) Modules
  • DC-DC Converters
  • Embedded Systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the ADP3170JRUZ-REEL7 is no exception. It is offered in a compact TSSOP-20 package and supplied in tape and reel form for efficient handling and manufacturing integration. With ON Semiconductor's expertise in power management technology, this product is designed to deliver consistent performance and withstand the rigors of demanding applications.

Choose the ADP3170JRUZ-REEL7 for your next project and experience the difference that ON Semiconductor's quality and engineering excellence can make in your power supply design.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess