EN
  • EN
  • DE

ADP3181JRQZ-RL

Part No ADP3181JRQZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK 5/6BIT 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VRM9, VRM10
Voltage - Input 12V
Number of Outputs 4
Output Voltage 0.7 V to 3.1 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QSOP
Win Source Part Number 053194-ADP3181JRQZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3181JRQZ-RL CAD Model

Description

ON Semiconductor ADP3181JRQZ-RL: High-Efficiency Synchronous Buck Controller

The ON Semiconductor ADP3181JRQZ-RL is a versatile synchronous buck controller designed for high-performance, power-efficient applications. It is an ideal choice for engineers looking to implement a robust power management solution for computing and telecommunications systems. The device provides precise voltage regulation, making it suitable for powering advanced microprocessors, FPGAs, and other digital ICs that require stable and efficient power supplies.

With a wide input voltage range, the ADP3181JRQZ-RL can accommodate various power sources, ensuring flexibility in system design. It supports an adjustable output voltage, which can be finely tuned to meet the specific needs of the load. This level of adjustability is crucial for optimizing system performance and efficiency.

The ADP3181JRQZ-RL features an integrated MOSFET driver, which simplifies the design by reducing the number of external components required. This integration not only saves board space but also enhances system reliability. The device's synchronous operation improves efficiency by minimizing diode conduction losses typically associated with asynchronous topologies.

Protection features are a key aspect of the ADP3181JRQZ-RL, including overcurrent protection (OCP), which safeguards the power supply and load from damage due to excessive current. Additionally, the device offers overvoltage protection (OVP) and undervoltage protection (UVP) to ensure the voltage remains within safe operating limits, further protecting the system from potential hazards.

ON Semiconductor's ADP3181JRQZ-RL is available in a compact QFN package, making it well-suited for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, ensuring reliable operation even under high power conditions. The device is also characterized by its low shutdown current, contributing to the overall power saving when the system is in standby or off mode.

In summary, the ADP3181JRQZ-RL from ON Semiconductor is a high-quality, feature-rich synchronous buck controller that delivers efficient, reliable, and adjustable power management for demanding electronic systems. Its integration, protection features, and compact design make it an excellent choice for designers looking to enhance their power supply solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4966 $62.9796
14+ $8.6128 $120.5792
21+ $8.3437 $175.2177
29+ $8.0746 $234.1634
37+ $7.8055 $288.8035
50+ $6.9981 $349.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess