EN
  • EN
  • DE

ADP3193AJCPZ

Part No ADP3193AJCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR SYNC BUCK 8BIT 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11
Voltage - Input 12V
Number of Outputs 3
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 198743-ADP3193AJCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3193AJCPZ CAD Model

Description

ON Semiconductor ADP3193AJCPZ Multiphase Controller

The ADP3193AJCPZ is a sophisticated, multiphase synchronous buck controller designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is specifically engineered to meet the rigorous power regulation requirements of modern microprocessors, particularly in computing applications requiring precise voltage regulation and efficient power delivery.

With its advanced control architecture, the ADP3193AJCPZ provides accurate and reliable voltage regulation by driving multiple parallel power stages, which results in efficient power distribution and improved thermal management. The device features a precision reference voltage source, tight output accuracy, and adaptive voltage positioning (AVP), which helps in minimizing system power dissipation and optimizing transient response.

The controller is equipped with a robust set of protection features, including overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the microprocessor and power system. Additionally, the ADP3193AJCPZ supports a range of programmable functions such as frequency setting, output voltage, and operation modes, offering designers flexibility and control over their power management designs.

ON Semiconductor's ADP3193AJCPZ comes in a compact 32-lead LFCSP (lead-frame chip-scale package) that provides excellent thermal performance and space-saving advantages on the PCB. The package is RoHS compliant and designed for optimal manufacturability, making it suitable for high-volume production environments.

Key features of the ADP3193AJCPZ include:

  • Multi-phase power control for superior load line regulation and fast transient response
  • High accuracy voltage regulation for demanding processor specifications
  • Adaptive voltage positioning (AVP) for enhanced power efficiency
  • Programmable frequency, voltage, and operational modes for design versatility
  • Comprehensive protection circuitry for system reliability
  • Compact 32-lead LFCSP package for space-constrained applications
  • RoHS compliant and environmentally friendly

Overall, the ADP3193AJCPZ is an ideal solution for designers looking to create high-performance, energy-efficient power systems for advanced computing platforms. Its combination of precision control, programmability, and protection features make it a top choice for powering the next generation of microprocessors.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3273 $53.2368
37+ $2.7301 $101.0137
57+ $2.6447 $150.7479
79+ $2.5594 $202.1926
102+ $2.4741 $252.3582
136+ $2.2182 $301.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,009 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess