EN
  • EN
  • DE

ADP3209CJCPZ-RL

Part No ADP3209CJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 5BIT 1PH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.4 V to 1.25 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 077699-ADP3209CJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3209CJCPZ-RL CAD Model

Description

ON Semiconductor ADP3209CJCPZ-RL: High-Efficiency, Precision Notebook CPU Power Controller

The ADP3209CJCPZ-RL from ON Semiconductor is a highly integrated, multi-phase, synchronous buck switching regulator controller, specifically designed to meet the power management needs of modern notebook CPUs. It is an ideal solution for portable applications due to its high efficiency and precision control features.

This advanced controller operates in conjunction with the notebook's system logic to provide a high-performance, fully regulated, variable voltage power supply. The ADP3209CJCPZ-RL is optimized for converting battery, wall adapter, or network bus voltage into the tightly regulated core supply voltage required by high-performance processors.

Key Features:

  • Multi-Phase Power Control: The ADP3209CJCPZ-RL supports multiple power phases, significantly improving thermal management and efficiency by distributing the load across several channels.
  • Dynamic Voltage Positioning: This feature adjusts the output voltage as a function of the load current, allowing for reduced power dissipation and optimized transient response.
  • Active Current Balancing: The controller ensures even current distribution among the phases, which increases efficiency and extends the life of the components.
  • Enhanced Power Saving: With its integrated power-saving mode, the device can switch to single-phase operation under light load conditions, reducing power consumption.
  • Overvoltage Protection: The ADP3209CJCPZ-RL includes robust protection features to safeguard the CPU against potential damage from overvoltage conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the regulator for efficiency or component size.

The ADP3209CJCPZ-RL is packaged in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and allows for a more streamlined design in space-constrained applications. It is also available in a RoHS-compliant version, ensuring that it meets the latest environmental standards for electronic components.

With its advanced control algorithms and comprehensive feature set, the ADP3209CJCPZ-RL from ON Semiconductor is a top-tier choice for powering the next generation of energy-efficient, high-performance notebook CPUs.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3883 $63.8830
23+ $5.2414 $120.5522
35+ $5.0785 $177.7475
48+ $4.9145 $235.8960
61+ $4.7505 $289.7805
82+ $4.2596 $349.2872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess