EN
  • EN
  • DE

ADP3430JCPZ-RL

Part No ADP3430JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number ADP3430
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43219-ADP3430JCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADP3430JCPZ-RL CAD Model

Description

The ON Semiconductor ADP3430JCPZ-RL is a state-of-the-art, high-performance integrated circuit designed for precision voltage regulation in a wide array of electronic applications. This component is part of ON Semiconductor's portfolio of power management devices, which are renowned for their reliability, efficiency, and advanced features.

Key Features

  • High Accuracy: The ADP3430JCPZ-RL offers excellent voltage accuracy, which is crucial for sensitive electronic applications that require stable and precise voltage levels.
  • Low Dropout: Its low dropout performance ensures efficient operation even with minimal differences between the input and output voltages, making it ideal for battery-powered devices where maximizing battery life is essential.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring long-term stability and performance.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing greater flexibility and customization.
  • Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the ADP3430JCPZ-RL minimizes noise transmitted from the power supply, which is critical for noise-sensitive electronic circuits.

Applications

The ADP3430JCPZ-RL is suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data storage and communication systems
  • Medical equipment
  • Automotive electronics

Package and Availability

This device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The ADP3430JCPZ-RL version indicates that the product is provided in a tape and reel format, which facilitates efficient assembly for high-volume production.

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The ADP3430JCPZ-RL is backed by ON Semiconductor's rigorous testing and validation processes, ensuring that customers receive a reliable and robust product for their critical applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess