EN
  • EN
  • DE

ADP4000E

Part No ADP4000E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 173344-ADP4000E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP4000E CAD Model

Description

The ADP4000E from ON Semiconductor is a cutting-edge power management integrated circuit designed to cater to a wide array of applications requiring efficient and reliable power distribution and control. This versatile component is an essential building block in the development of power supply systems for consumer electronics, automotive, industrial, and telecommunication sectors.

Key Features

  • High Efficiency: The ADP4000E is engineered to provide high-efficiency power conversion, which is crucial for minimizing heat generation and power loss, leading to longer battery life in portable devices and reduced energy consumption in wired systems.
  • Robust Power Handling: Capable of handling significant power levels, this IC can support a variety of loads, making it a flexible solution for different power requirements.
  • Advanced Protection: It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.
  • Compact Design: The ADP4000E comes in a compact package, allowing for space-saving PCB designs, which is particularly beneficial for applications with limited board space.

Applications

The versatility of the ADP4000E allows it to be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Networking and telecommunication equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The ADP4000E boasts impressive technical specifications that enable it to meet the stringent requirements of modern electronic devices:

  • Input Voltage Range: Optimized for various applications
  • Output Voltage Range: Configurable to meet specific needs
  • Switching Frequency: High-frequency operation for efficient power conversion
  • Regulatory Compliance: Meets industry standards for safety and performance

With its combination of efficiency, power handling, protection features, and compact design, the ON Semiconductor ADP4000E is a powerful solution for your power management needs. Its robustness and flexibility make it an ideal choice for engineers looking to design high-performance, reliable, and energy-efficient products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess