EN
  • EN
  • DE

ADP4101JCPZ

Part No ADP4101JCPZ
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 729469-ADP4101JCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP4101JCPZ CAD Model

Description

The ON Semiconductor ADP4101JCPZ is a sophisticated power management integrated circuit (IC) designed to meet the rigorous demands of modern electronic devices. This versatile IC is an ideal solution for applications requiring efficient power distribution, regulation, and control, ensuring optimal performance and longevity of the end product.

Key Features

  • High Efficiency: The ADP4101JCPZ is engineered for high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Voltage Regulation: With precise voltage regulation capabilities, it ensures stable power supply to sensitive components, enhancing system reliability and performance.
  • Flexible Power Control: It offers flexible power control options, including programmable switching frequencies and synchronization features, allowing for tailored power management strategies.
  • Integrated Protection Features: The device comes with built-in protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP4101JCPZ is suitable for space-constrained applications without compromising on functionality.

Applications

The ADP4101JCPZ is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Portable and battery-powered devices
  • Computing platforms

Technical Specifications

The ADP4101JCPZ operates over a broad input voltage range and is characterized by its low quiescent current, contributing to its efficiency. Its thermal performance is enhanced by the LFCSP package, which allows for effective heat dissipation even in high-power applications.

Conclusion

Overall, the ON Semiconductor ADP4101JCPZ is a powerful and reliable power management solution that provides designers with the flexibility and performance needed to create sophisticated electronic systems. Its combination of efficiency, precision, and compact form factor makes it an excellent choice for a multitude of applications where power management is critical.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7152 $60.0320
85+ $1.4079 $119.6715
130+ $1.3641 $177.3330
175+ $1.3202 $231.0350
230+ $1.2763 $293.5490
305+ $1.1435 $348.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess