EN
  • EN
  • DE

ADT7421ARMZ-2RL

Part No ADT7421ARMZ-2RL
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC TEMP MONITOR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 126058-ADT7421ARMZ-2RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7421ARMZ-2RL CAD Model

Description

The ADT7421ARMZ-2RL is a high-precision digital temperature sensor from ON Semiconductor, renowned for its accuracy and reliability in a variety of applications. This compact sensor is housed in an 8-lead MSOP package, making it an ideal choice for space-constrained applications where precise temperature monitoring is critical.

Key Features

  • Temperature Range: Capable of measuring temperatures from -40°C to +150°C, the ADT7421ARMZ-2RL offers a wide operating range suitable for diverse environments.
  • Accuracy: It boasts an impressive accuracy of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Resolution: With a resolution of 0.0078°C, this sensor provides detailed temperature data, allowing for fine-grained monitoring and control.
  • Interface: The device features a digital I2C-compatible serial interface, enabling easy integration with microcontrollers and other digital systems.
  • Supply Voltage: Operating on a supply voltage range of 2.7V to 5.5V, the ADT7421ARMZ-2RL is versatile and can be powered by various sources.
  • Low Power Consumption: Designed for efficiency, the sensor has a low operating current, making it suitable for battery-powered and portable applications.

Applications

The ADT7421ARMZ-2RL is ideal for a wide range of applications where accurate temperature readings are crucial. These include:

  • Telecommunication systems
  • Computer networking equipment
  • Environmental monitoring and HVAC systems
  • Medical and industrial equipment
  • Consumer electronics

Whether you are designing a sophisticated medical device, a robust industrial control system, or a high-performance computing platform, the ADT7421ARMZ-2RL from ON Semiconductor provides the precision and reliability you need to ensure optimal performance and safety.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5218 $53.2630
85+ $1.2487 $106.1395
125+ $1.2097 $151.2125
175+ $1.1707 $204.8725
225+ $1.1316 $254.6100
300+ $1.0146 $304.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess