EN
  • EN
  • DE

ADT7460ARQZ-REEL

Part No ADT7460ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC CTRLR TEMP MON/PWM FAN 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 139632-ADT7460ARQZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7460ARQZ-REEL CAD Model

Description

The ADT7460ARQZ-REEL from ON Semiconductor is a robust temperature monitoring and fan control IC designed to interface with a variety of systems, particularly those requiring effective thermal management. This advanced device is part of ON Semiconductor's comprehensive portfolio of thermal management solutions and is available in a convenient tape and reel packaging format, making it suitable for high-volume automated manufacturing processes.

The IC is engineered to monitor the temperature of up to two remote sensor diodes and its own internal temperature. It can measure temperatures from -40°C to +125°C with high accuracy, ensuring that your system operates within safe thermal limits. The ADT7460ARQZ-REEL is particularly adept at handling complex applications that require precise thermal regulation, such as servers, telecommunications equipment, and industrial systems.

Featuring a Pulse Width Modulation (PWM) fan controller, the ADT7460ARQZ-REEL can control the speed of up to two fans. This PWM control allows for dynamic speed adjustment based on the temperature readings, thus providing efficient cooling and noise reduction. The fan speed can be automatically adjusted, or it can be set manually via an I²C-compatible interface, which also provides access to temperature data and alarm settings.

The device offers several protective features, including over-temperature alarms and fan fault detection. These alarms can be programmed to alert the system in case of abnormal temperature conditions or fan failure, ensuring prompt response to potential issues and maintaining system reliability.

The ADT7460ARQZ-REEL is housed in a 24-lead QSOP package, which ensures a compact footprint while providing sufficient pins for all its interfaces and functions. This IC is an excellent choice for designers looking to incorporate sophisticated thermal management into their systems with minimal space requirements.

In summary, the ADT7460ARQZ-REEL by ON Semiconductor is a versatile and reliable solution for temperature monitoring and fan control, offering precise temperature measurements, customizable fan speed control, and critical system protection features, all of which contribute to enhanced system performance and longevity.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9235 $63.3880
18+ $6.5013 $117.0234
28+ $6.2981 $176.3468
38+ $6.0949 $231.6062
50+ $5.8918 $294.5900
66+ $5.2823 $348.6318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess