Introducing the AP7312-1233W6G-7 Voltage Regulator by Diodes Incorporated
The AP7312-1233W6G-7 is a highly efficient, fixed voltage regulator from Diodes Incorporated, designed to deliver a stable output voltage with high accuracy. This component is an ideal choice for a wide variety of applications, including portable devices, where power efficiency and space constraints are critical considerations.
Key Features:
- Output Voltage: The AP7312-1233W6G-7 provides a fixed output voltage of 3.3V, which is essential for powering low-voltage digital circuits and ensuring consistent performance.
- High Accuracy: With an impressive output voltage accuracy of ±1%, this regulator ensures reliable operation and minimizes the need for external components to adjust the voltage.
- Low Dropout: The low dropout (LDO) feature of this voltage regulator means it can maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency in battery-operated devices.
- Current Capability: It can supply up to 150mA of output current, making it suitable for a broad range of low-power applications.
- Package: The AP7312-1233W6G-7 comes in a compact SOT-26 package, which is ideal for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
Applications:
The AP7312-1233W6G-7 is versatile and can be used in numerous applications, such as:
- Mobile Phones
- Portable Media Players
- Personal Digital Assistants (PDAs)
- Portable Gaming Devices
- Cameras and Video Recorders
- Wireless LAN and Bluetooth Devices
With its combination of high accuracy, low dropout, and current capability, the AP7312-1233W6G-7 from Diodes Incorporated stands out as a robust solution for designers looking to optimize their power management systems. Its small footprint and wide operating temperature range make it an excellent choice for both new designs and upgrades to existing systems. Trust Diodes Incorporated to provide reliable and efficient voltage regulation solutions with the AP7312-1233W6G-7.