EN
  • EN
  • DE

R1210N601D-TR-F

Part No R1210N601D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287532-R1210N601D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1210N601D-TR-F CAD Model

Description

The Ricoh R1210N601D-TR-F is a low-dropout (LDO) voltage regulator IC designed to provide a stable 6.0V output voltage. It is characterized by its low supply current, high accuracy, and compact size. This regulator is suitable for a variety of portable and battery-powered applications where efficiency and space are crucial.

Applications

  • Portable Electronics: Powering microcontrollers and other components in handheld devices.
  • Battery-Powered Devices: Extending battery life through efficient voltage regulation.
  • Wireless Sensors: Providing a stable voltage supply for reliable sensor operation.
  • RF Modules: Ensuring consistent performance of radio frequency circuits.
  • Power Management Systems: Regulating voltage in power management circuits for various electronic devices.

Features

  • Fixed Output Voltage: 6.0V
  • Output Voltage Accuracy: ±0.6%
  • Low Supply Current: 6.0μA (Typical)
  • Ultra-Low Standby Current: 0.1μA (Typical)
  • Input Voltage Range: 1.6V to 5.5V
  • Overcurrent Protection: Built-in foldback circuit
  • Thermal Shutdown Protection: Prevents overheating
  • Package: DFN(PLP)4-10
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Stable Voltage Supply: Provides a reliable 6.0V output voltage to power sensitive electronic components.
  • Extended Battery Life: Low supply current minimizes power consumption, increasing the operating time of battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage from electrical faults and overheating.
  • High Accuracy: Precise output voltage ensures optimal performance of connected devices.

Additional Details

The R1210N601D-TR-F utilizes a CMOS process to achieve low supply current and high accuracy. The built-in overcurrent protection feature employs a foldback circuit, reducing the output current in the event of a short circuit to protect the IC and connected components. The thermal shutdown circuit disables the output when the junction temperature exceeds a certain threshold, preventing damage from overheating. The DFN(PLP)4-10 package provides excellent thermal dissipation and allows for easy mounting on PCBs. The “TR-F” suffix indicates that the component is provided in tape and reel packaging for automated assembly processes. This regulator is suitable for applications requiring a stable 6.0V supply with minimal power consumption and a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8011 $61.6077
16+ $7.2211 $115.5376
25+ $6.9958 $174.8950
35+ $6.7706 $236.9710
45+ $6.5442 $294.4890
60+ $5.8674 $352.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess