EN
  • EN
  • DE

ADT7461AARMZ-2REEL

Part No ADT7461AARMZ-2REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 142446-ADT7461AARMZ-2REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7461AARMZ-2REEL CAD Model

Description

ON Semiconductor ADT7461AARMZ-2REEL Temperature Sensor IC

The ON Semiconductor ADT7461AARMZ-2REEL is a high-performance temperature sensor IC designed for precise temperature monitoring and control in a variety of electronic applications. This advanced sensor provides a digital output that corresponds to the temperature of the device and is ideal for system thermal management in computing, telecommunications, and industrial electronics.

Key Features

  • Dual Channel: The ADT7461AARMZ-2REEL comes with dual-channel capability, allowing it to monitor its own temperature as well as the temperature of a remote thermal diode, which can be located on a processor or other IC.
  • High Accuracy: This temperature sensor maintains a high accuracy level of ±1°C between -40°C to +125°C for the local temperature and ±3°C for the remote temperature, ensuring reliable readings for critical applications.
  • Programmable Resolution: The resolution of the temperature readings can be programmed for either 8-bit or 11-bit, providing flexibility between faster reading rates or higher precision.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, the device is optimized for low-voltage systems and helps to conserve power in battery-operated devices.
  • Overtemperature Alarm: An overtemperature alarm output can be set to alert the system when temperature thresholds are exceeded, providing an additional layer of protection.
  • I²C/SMBus Compatible: The sensor interfaces with I²C or SMBus, making it easy to integrate into existing digital systems.

Applications

The ADT7461AARMZ-2REEL is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability

This sensor is available in a compact 8-pin MSOP package, making it suitable for space-constrained applications. The "2REEL" suffix indicates that this product is provided in tape and reel packaging, which is convenient for automated assembly processes. For more information on pricing, samples, and ordering, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess