EN
  • EN
  • DE

AD8183ARUZ

Part No AD8183ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 3
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 380MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 139906-AD8183ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8183ARUZ CAD Model

Description

AD8183ARUZ High-Speed Video Multiplexer from Analog Devices Inc.

The AD8183ARUZ is a state-of-the-art high-speed video multiplexer brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is optimized for the switching of RGB signals in high-definition video applications, including HDTV systems, professional video editing suites, and broadcast studio equipment.

Product Features:

  • High Bandwidth: With a bandwidth of 700 MHz, the AD8183ARUZ ensures the high-speed transmission of video signals without degradation, making it suitable for high-resolution video applications.
  • Triple 4:1 Mux: The device features three 4:1 multiplexer channels, allowing it to handle three different signal types—such as RGB or YPbPr component video—simultaneously.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in complex video systems.
  • Single +5 V Supply: The AD8183ARUZ operates on a single +5 V power supply, simplifying power management in system designs.
  • Low Power Operation: This multiplexer is designed for low power consumption, making it an energy-efficient choice for continuous operation in video equipment.
  • High-Speed Switching: Fast switching speeds enable seamless transitions between video sources, ensuring a high-quality viewer experience.
  • Wide Temperature Range: The device is operational over a broad temperature range, making it suitable for use in various environments.
  • 48-Lead TSSOP Package: The AD8183ARUZ comes in a compact 48-lead Thin Shrink Small Outline Package (TSSOP), which is beneficial for space-constrained applications.

Applications:

  • High-definition televisions (HDTVs)
  • Professional video editing and production equipment
  • Video-on-demand systems
  • Video conferencing
  • Security and surveillance systems

The AD8183ARUZ by Analog Devices Inc. is the ideal solution for designers looking for a high-performance video multiplexer that can keep up with the rigorous demands of modern high-definition video applications. Its combination of speed, efficiency, and reliability makes it a top choice for industry professionals.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5392 $59.0096
32+ $3.7237 $119.1584
49+ $3.6082 $176.8018
67+ $3.4916 $233.9372
86+ $3.3749 $290.2414
115+ $3.0261 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess