EN
  • EN
  • DE

ADT7473ARQZ-1RL

Part No ADT7473ARQZ-1RL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C
Accuracy ±2.5%
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 129944-ADT7473ARQZ-1RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ-1RL CAD Model

Description

The ADT7473ARQZ-1RL from ON Semiconductor is a sophisticated temperature sensor and fan controller IC designed for managing the thermal environment within electronic systems. This versatile component is ideal for applications in desktop and notebook computers, servers, and various other temperature-sensitive electronic devices that require precise cooling measures.

Key Features

  • Multiple Temperature Sensors: The device integrates three temperature sensors, one internal to the IC and two remote sensor inputs, enabling comprehensive temperature monitoring of the system and its environment.
  • Programmable Fan Control: Equipped with four fan speed control outputs, the ADT7473ARQZ-1RL provides PWM (Pulse Width Modulation) control for up to four fans, allowing dynamic speed adjustments based on temperature readings.
  • Smart Fan Control Algorithms: The IC supports advanced fan control algorithms, including auto fan speed control, which helps to reduce acoustic noise and power consumption while maintaining appropriate cooling levels.
  • High Accuracy: The temperature sensors offer high accuracy, ensuring reliable monitoring and control of system temperatures to prevent overheating.
  • Communication Interface: An integrated I²C/SMBus compatible serial interface facilitates communication with the host system for configuration and monitoring purposes.
  • Flexible Configuration: The device offers a range of configuration options, including adjustable temperature thresholds, fan speed settings, and alarm thresholds, which can be tailored to specific system requirements.

Package and Reliability

The ADT7473ARQZ-1RL is offered in a compact 24-lead QSOP package, making it suitable for space-constrained applications. The device is characterized for operation over a wide temperature range, ensuring reliable performance under varying environmental conditions. Additionally, ON Semiconductor's commitment to quality ensures that the ADT7473ARQZ-1RL is a reliable choice for thermal management solutions.

Applications

  • Personal Computers and Servers
  • Workstations
  • Storage Systems
  • Telecommunication Equipment
  • Other Electronic Devices Requiring Thermal Management

In summary, the ADT7473ARQZ-1RL from ON Semiconductor is an essential component for designers looking to enhance the thermal management capabilities of their systems, ensuring optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1397 $53.8161
30+ $3.3967 $101.9010
46+ $3.2905 $151.3630
63+ $3.1844 $200.6172
82+ $3.0783 $252.4206
109+ $2.7598 $300.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess