The AM2130-10JC is a state-of-the-art integrated circuit from ON Semiconductor, designed to deliver high-performance and reliability for a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- High Integration: The AM2130-10JC integrates multiple functions into a single chip, reducing the need for additional components and simplifying design for engineers.
- Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered and energy-efficient applications.
- Robust Performance: With its robust design, the AM2130-10JC ensures stable operation even under harsh conditions, contributing to the longevity and reliability of the end product.
- Wide Operating Temperature Range: This component is designed to operate over a broad temperature range, accommodating various industrial and commercial environments.
- Compatibility: The AM2130-10JC is compatible with a variety of microprocessors and microcontrollers, offering flexibility in system design.
Applications
The versatility of the AM2130-10JC makes it suitable for a diverse array of applications, including:
- Automotive systems
- Industrial control units
- Consumer electronics
- Communication devices
- Power management systems
Technical Specifications
| Parameter |
Value |
| Package Type |
PLCC (Plastic Leaded Chip Carrier) |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
Typically 5V |
| Mounting Type |
Surface Mount |
Quality and Support
ON Semiconductor is known for its high-quality products, and the AM2130-10JC is no exception. Customers can expect reliable performance and support from ON Semiconductor's comprehensive technical resources and customer service team.