EN
  • EN
  • DE

AMIS30622C6228G

Part No AMIS30622C6228G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 6.5-29V 32NQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver - I²C 32-NQFP (7x7)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 165°C (TJ)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-NQFP (7x7)
Family Name AMIS30622
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860959-AMIS30622C6228G
Ultra Librarian 3D Model Ultra Librarian AMIS30622C6228G CAD Model

Description

ON Semiconductor AMIS30622C6228G Micro-Stepping Motor Driver

The AMIS30622C6228G from ON Semiconductor is a state-of-the-art micro-stepping motor driver that integrates a stepper motor driver and an internal microcontroller. This compact, single-chip solution is designed for bipolar stepper motor control in various applications such as industrial automation, robotics, printers, and office automation equipment.

With its advanced features and high level of integration, the AMIS30622C6228G simplifies design processes and reduces the time-to-market for developers. It supports a wide range of supply voltages from 7V to 29V, making it versatile for different system requirements. The device is capable of driving motors with currents up to 1.5A, and its programmable current regulation allows for optimized motor performance and power efficiency.

The AMIS30622C6228G boasts a variety of control features that enhance its performance. It offers selectable step modes from full-step to 1/32 micro-steps, providing designers with the flexibility to choose the level of motion smoothness and precision required for their specific application. The integrated voltage regulator ensures stable operation even under fluctuating supply conditions.

For communication, the device includes a serial peripheral interface (SPI) that enables easy interfacing with a host microcontroller. This feature allows for simple configuration and control of the motor driver, as well as the ability to read back diagnostic information to ensure reliable operation. The built-in overcurrent protection, thermal shutdown, and under-voltage lockout functions safeguard the motor and the driver from potential damage due to abnormal operating conditions.

The AMIS30622C6228G is available in a compact QFN-28 package, which minimizes the PCB footprint and is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create sophisticated and reliable stepper motor control systems with minimal external components.

Overall, the AMIS30622C6228G micro-stepping motor driver from ON Semiconductor represents a powerful and efficient solution for precise motor control, offering a blend of performance, ease of use, and reliability for a wide array of stepper motor applications.

You May Also Be Interested in

Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess