EN
  • EN
  • DE

AMIS49587C5871RG

Part No AMIS49587C5871RG
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC MODEM PLC 50/60MHZ 28PLCC / Selectable Modem 28-PLCC (11.51x11.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Baud Rates Selectable
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number AMIS49587
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860964-AMIS49587C5871RG
Ultra Librarian 3D Model Ultra Librarian AMIS49587C5871RG CAD Model

Description

The AMIS49587C5871RG from ON Semiconductor is a state-of-the-art integrated stepper motor driver designed for precision control in a wide array of applications. This advanced driver chip is capable of driving a two-phase bipolar stepper motor with micro-stepping capabilities, ensuring smooth and accurate positioning for your systems.

Key Features:

  • Integrated Controller: The device comes with an integrated dual full-bridge gate driver, reducing the need for additional external components and simplifying the design process.
  • Micro-Stepping Support: With micro-stepping support, the AMIS49587C5871RG enables finer control over the stepper motor, resulting in quieter operation, reduced resonance, and increased precision.
  • High Voltage Range: Operating with a supply voltage range of 8V to 29V, the device is versatile enough to be used in various applications without the need for complex power management.
  • High Current Output: It can deliver up to 1.5A per phase continuously, ensuring that it can power a wide range of stepper motors.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Diagnostic Features: Equipped with diagnostic outputs, the AMIS49587C5871RG can report fault conditions such as over-temperature or over-current events, enabling proactive system maintenance.

Applications:

The versatile nature of the AMIS49587C5871RG makes it ideal for use in a variety of applications, including:

  • Office automation machines
  • Medical equipment
  • Industrial automation systems
  • Robotics
  • Precision instrumentation

Package and Quality:

ON Semiconductor's AMIS49587C5871RG comes in a compact 24-pin QFN package, which is suitable for space-constrained applications. The device adheres to strict quality standards, ensuring high reliability and performance for critical applications.

With its robust feature set and ON Semiconductor's reputation for quality, the AMIS49587C5871RG stepper motor driver is an excellent choice for designers looking to enhance the precision and performance of their motor control systems.

You May Also Be Interested in

ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.5523
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
Zilog
Transaction Processing Modem Data Pump with Integrated AFE | IC MODEM DATA PUMP/AFE 44-PLCC
Lowest to $6.6851
Analog Devices Inc.
Lowest to $6.2736

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.9285 $90.9285
2+ $74.6084 $149.2168
3+ $72.2764 $216.8292
4+ $69.9445 $279.7780
5+ $67.6137 $338.0685
6+ $60.6190 $363.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess