EN
  • EN
  • DE

AR0134CSSC00SPCA0-DRBR

Part No AR0134CSSC00SPCA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Last Time Buy
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-ILCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355537-AR0134CSSC00SPCA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSC00SPCA0-DRBR CAD Model

Description

ON Semiconductor AR0134CSSC00SPCA0-DRBR CMOS Image Sensor

The ON Semiconductor AR0134CSSC00SPCA0-DRBR is a high-performance 1/3-inch CMOS digital image sensor that offers a resolution of 1.2 megapixels. This sensor is designed to capture high-quality images with superior low-light performance, making it an ideal choice for a wide range of applications including industrial imaging, security, surveillance, and automotive systems.

Featuring ON Semiconductor's advanced pixel technology, the AR0134CSSC00SPCA0-DRBR provides excellent image quality with a pixel size of 3.75 µm x 3.75 µm, which enables the capture of fine details even in challenging lighting conditions. The sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, allowing for smooth video capture and quick image analysis.

This sensor's digital interface is both versatile and easy to use, supporting a 10-bit or 12-bit digitized output that can be transmitted over a single-lane MIPI or parallel interface. This flexibility ensures that the AR0134CSSC00SPCA0-DRBR can be integrated into a variety of system architectures with minimal design modifications.

One of the key features of this image sensor is its ability to operate in both rolling and global shutter modes. The global shutter mode is particularly useful in applications where fast-moving objects need to be captured without distortion. Additionally, the sensor includes various automatic functions such as automatic exposure control, automatic gain control, automatic white balance, and automatic black level calibration, which further simplify the task of capturing high-quality images under varying lighting conditions.

The AR0134CSSC00SPCA0-DRBR is designed with reliability in mind, featuring an operating temperature range of -30°C to +85°C, making it suitable for use in harsh environments. Its compact CSP package allows for easy integration into space-constrained designs, ensuring that this sensor can be used in a multitude of applications without compromising on performance.

With its combination of high-resolution imaging, advanced features, and robust design, the ON Semiconductor AR0134CSSC00SPCA0-DRBR CMOS image sensor stands out as a superior choice for developers and engineers looking to enhance the visual capabilities of their projects.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR IMAGE CMOS 2MP 68-CSP3
Lowest to $8.1492
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR VGA 1/7.5" MOB 20CSP5 / on-chip phase lock loop (PLL)
Lowest to $3.7608
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR 2MP 1080 1/3" 68CSP3
Lowest to $8.1492
ON Semiconductor
AR0233AT - Image Sensor 2048H x / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $61.5790
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 28-CSP2
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Lowest to $2,027.1093

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess