EN
  • EN
  • DE

AR0135CS2C19SUEA0-DRBR

Part No AR0135CS2C19SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 60
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355781-AR0135CS2C19SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0135CS2C19SUEA0-DRBR CAD Model

Description

ON Semiconductor AR0135CS2C19SUEA0-DRBR - CMOS Image Sensor

The AR0135CS2C19SUEA0-DRBR from ON Semiconductor is a high-performance 1/3-inch CMOS digital image sensor with an active-pixel array of 1280H x 960V. It incorporates a new innovative global shutter pixel design optimized for accurate and fast capture of moving scenes. The sensor produces clear, low-noise images in both low-light and bright scenes, making it an excellent choice for a variety of demanding applications.

This sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, with a pixel size of 3.75 µm x 3.75 µm, delivering high image quality and superior light sensitivity. It also supports a wide range of industry-standard interfaces, including a 4-lane Serial Camera Control Bus (SCCB) for advanced camera control, a HiSPi interface capable of handling high data rates, and a simple two-wire I2C interface for lower data rate requirements and basic configuration.

The AR0135CS2C19SUEA0-DRBR is designed with ON Semiconductor's advanced pixel technology, providing several key features such as on-chip binning and windowing capabilities for flexibility in image control and processing, as well as context switching capabilities which allow for rapid changes between predetermined configurations. This level of control makes it an ideal sensor for machine vision, industrial automation, security and surveillance, and automotive applications, where high speed and image clarity are essential.

The sensor is available in a monochrome version, which is particularly useful in environments where color information is not essential but light sensitivity and detail are paramount. Its compact design and low power consumption also make it suitable for portable and space-constrained applications. The AR0135CS2C19SUEA0-DRBR is a testament to ON Semiconductor's commitment to providing advanced imaging solutions that meet the evolving needs of the technology sector.

With its robust design and cutting-edge features, the AR0135CS2C19SUEA0-DRBR CMOS image sensor stands out as a versatile and reliable component for your next imaging project, ensuring high-quality captures in a wide range of conditions and applications.

You May Also Be Interested in

MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5324 $79.0648
4+ $32.4369 $129.7476
6+ $31.4233 $188.5398
8+ $30.4097 $243.2776
10+ $29.3959 $293.9590
14+ $26.3550 $368.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess