EN
  • EN
  • DE

AR0141CS2M00SUEA0-DR-E

Part No AR0141CS2M00SUEA0-DR-E
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Description 1.0 MP 1/4" CMOS Image Sensor 1.0 MP 1/4" CIS DK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1027837-AR0141CS2M00SUEA0-DR-E
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR0141CS2M00SUEA0-DR-E CAD Model

Description

ON Semiconductor AR0141CS2M00SUEA0-DR-E CMOS Image Sensor

The ON Semiconductor AR0141CS2M00SUEA0-DR-E is a high-performance CMOS image sensor designed for a wide range of imaging applications that demand high quality and reliability. This sensor is a part of ON Semiconductor's AR0141CS series, which is well-known for its exceptional image quality, low-light performance, and versatility.

Featuring a 1/4-inch optical format, the AR0141CS2M00SUEA0-DR-E sensor is equipped with a 1.0 Megapixel resolution, translating to a pixel array of 1280 x 800. This sensor utilizes ON Semiconductor's advanced DigitalClarity technology, which significantly improves image quality through reduced noise levels and enhanced sensitivity, making it an ideal choice for automotive, surveillance, and industrial applications.

The sensor's pixel size of 3.75 µm x 3.75 µm ensures excellent sensitivity, capturing high-quality images even in challenging lighting conditions. Moreover, its capability to operate in both rolling shutter and global reset release modes adds to its flexibility, allowing users to choose the best mode for their specific application requirements.

ON Semiconductor's AR0141CS2M00SUEA0-DR-E is designed with advanced features such as automatic exposure control, automatic gain control, automatic white balance, and a flexible region of interest (ROI) readout. These features make the sensor highly adaptable to varying lighting conditions and enable it to deliver optimal performance without the need for extensive post-processing.

The sensor supports a wide range of data interfaces, including MIPI CSI-2 and parallel, which ensures easy integration into existing systems and compatibility with a variety of processors and FPGAs. This versatility is further enhanced by the sensor's capability to operate over a wide temperature range, making it suitable for outdoor and in-vehicle environments.

In summary, the ON Semiconductor AR0141CS2M00SUEA0-DR-E CMOS image sensor provides designers and engineers with a robust imaging solution that combines high resolution, superior low-light performance, and operational flexibility to meet the demands of various high-end applications.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess