EN
  • EN
  • DE

AR0147ATSC00XUEA3-DRBR

Part No AR0147ATSC00XUEA3-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Type CMOS with Processor
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Temperature Range - Operating -40°C ~ 110°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1377865-AR0147ATSC00XUEA3-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEA3-DRBR CAD Model

Description

ON Semiconductor AR0147ATSC00XUEA3-DRBR - Digital Image Sensor

The AR0147ATSC00XUEA3-DRBR by ON Semiconductor is a cutting-edge digital image sensor that offers superior imaging solutions for a range of applications including surveillance, automotive, industrial, and consumer electronics. This high-performance sensor is designed to capture high-quality images even in challenging lighting conditions, making it an ideal choice for systems that require reliable and consistent performance.

At the heart of this sensor is a 1/4-inch CMOS digital image sensor that boasts a resolution of 1.0 megapixel (1280 x 800 pixels). The pixel size is meticulously crafted at 3.75 µm to ensure excellent image quality with low noise characteristics. The AR0147ATSC00XUEA3-DRBR is equipped with ON Semiconductor's advanced pixel technology, providing clear and sharp images by efficiently converting light into electronic signals.

This digital image sensor supports a variety of data interfaces, including a four-lane MIPI (Mobile Industry Processor Interface) that ensures high-speed data transfer rates, enabling swift and smooth transmission of image data to the host processor. The sensor operates in a wide range of temperatures, typically from -30°C to +85°C, ensuring consistent performance in diverse environmental conditions.

The AR0147ATSC00XUEA3-DRBR sensor comes with multiple frame rate options, offering flexibility for different application requirements. It also features automatic exposure control, automatic gain control, automatic white balance, and automatic black level calibration, which greatly simplifies the task of image processing and helps in achieving high-quality images with minimal intervention.

ON Semiconductor's commitment to quality and performance is evident in the AR0147ATSC00XUEA3-DRBR sensor, which is designed to meet the stringent demands of the modern imaging industry. Whether it's for security cameras, dash cams, drones, or any other application that requires a compact, high-performance image sensor, the AR0147ATSC00XUEA3-DRBR is an excellent choice that delivers outstanding image quality and reliability.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8288 $71.4864
6+ $19.5518 $117.3108
10+ $18.9408 $189.4080
13+ $18.3299 $238.2887
17+ $17.7189 $301.2213
22+ $15.8859 $349.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess