EN
  • EN
  • DE

AR0330CS1C12SPKA0-CP2

Part No AR0330CS1C12SPKA0-CP2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 3 MP 1/3 CIS  /  CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 61-ODCSP (6.28x6.65)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V, 2.7V ~ 2.9V
Package / Case 61-WFBGA, CSPBGA
Supplier Device Package 61-ODCSP (6.28x6.65)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9006.91.0001
Other Names AR0330CS1C12SPKA0-CP2OS,2156-AR0330CS1C12SPKA0-CP2-488
Standard Package 5
Win Source Part Number 983834-AR0330CS1C12SPKA0-CP2
Ultra Librarian 3D Model Ultra Librarian AR0330CS1C12SPKA0-CP2 CAD Model

Description

ON Semiconductor AR0330CS1C12SPKA0-CP2 CMOS Image Sensor

The ON Semiconductor AR0330CS1C12SPKA0-CP2 is a high-performance 3.4 Megapixel CMOS image sensor engineered to deliver exceptional image quality in a variety of lighting conditions. This sensor is specifically designed for a wide range of applications, including security, surveillance, industrial, and automotive systems, where superior image capture is critical.

At the heart of this sensor is a 1/3-inch optical format, which provides a perfect balance between high resolution and compact design, making it an ideal choice for devices where space is at a premium. The sensor features a pixel size of 2.2 µm x 2.2 µm, enabling high sensitivity and low-light performance, which is essential for capturing clear, detailed images even in challenging lighting conditions.

The AR0330CS1C12SPKA0-CP2 supports a maximum frame rate of 60 frames per second (fps) at full resolution, ensuring smooth video capture with minimal motion blur. For applications demanding higher frame rates, the sensor can provide up to 120 fps at 720p resolution, making it highly versatile for both still and motion imaging applications.

ON Semiconductor's advanced pixel technology is integrated into this sensor, providing features such as high dynamic range (HDR) and advanced color filter arrays. HDR capability allows the sensor to capture images with a wide range of luminance, from the darkest shadows to the brightest highlights, without losing detail. The advanced color filter array ensures accurate color reproduction, which is critical for applications where image quality is paramount.

The AR0330CS1C12SPKA0-CP2 is equipped with a flexible interface that includes both parallel and serial outputs, providing compatibility with a wide range of processors and allowing for easy integration into existing systems. Additionally, the sensor supports multiple trigger modes and has programmable controls for frame rate, exposure, and gain settings, giving developers full control over the imaging process.

In summary, the ON Semiconductor AR0330CS1C12SPKA0-CP2 CMOS image sensor is a versatile and high-quality imaging solution that provides exceptional performance for a variety of applications. Its combination of high resolution, low-light capability, and advanced features make it a leading choice for system designers seeking to enhance their imaging systems.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
NEC
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5490 $50.1960
10+ $10.2966 $102.9660
16+ $9.9749 $159.5984
21+ $9.6531 $202.7151
27+ $9.3313 $251.9451
36+ $8.3660 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess