EN
  • EN
  • DE

AR0331SRSC00XUEE0-DRBR

Part No AR0331SRSC00XUEE0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2048H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9.5x9.5)
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number AR0331
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1155920-AR0331SRSC00XUEE0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0331SRSC00XUEE0-DRBR CAD Model

Description

The AR0331SRSC00XUEE0-DRBR is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver superior image quality in a wide range of lighting conditions. This sensor is an ideal choice for a variety of applications, including security, surveillance, industrial, and automotive vision systems.

Featuring a 1/3-inch optical format, the AR0331SRSC00XUEE0-DRBR sensor is capable of capturing high-resolution images at 3.1 Megapixels. With its advanced pixel technology, it provides excellent low-light performance, making it suitable for scenarios where lighting is not ideal. The sensor operates over a wide dynamic range, ensuring that both bright and dark areas of an image are captured with high detail.

The sensor's flexibility is one of its key strengths. It supports multiple readout modes, including linear, high dynamic range (HDR), and 4x4 binning, which allows for versatility in different imaging conditions. The 4x4 binning mode, in particular, enables the sensor to perform well in low-light conditions by combining the information from adjacent pixels to increase sensitivity.

ON Semiconductor's AR0331SRSC00XUEE0-DRBR is equipped with an electronic rolling shutter that helps to reduce the effects of motion blur, making it an excellent choice for capturing fast-moving objects. Additionally, it features an on-chip analog-to-digital converter (ADC) that provides 14-bit output, ensuring that the captured images have a high level of detail and color accuracy.

The sensor is designed for easy integration into a wide variety of systems. It comes in a RoHS-compliant CSP-67 package, ensuring environmental friendliness. The AR0331SRSC00XUEE0-DRBR also supports a simple two-wire serial interface for register access, and a MIPI CSI-2 serial data output interface, which makes it compatible with a broad range of processors and DSPs.

In conclusion, the AR0331SRSC00XUEE0-DRBR from ON Semiconductor is a versatile and powerful image sensor that offers exceptional image quality, making it a top choice for designers and engineers looking to enhance their vision systems.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess