EN
  • EN
  • DE

AS1217MY

Part No AS1217MY
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description INTEGRATED CIRCUIT / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number AS1217
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 911693-AS1217MY
Ultra Librarian 3D Model Ultra Librarian AS1217MY CAD Model

Description

The AS1217MY is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This versatile component is an essential building block in a wide range of devices, known for its reliability and efficiency. ON Semiconductor, a reputed leader in the semiconductor industry, ensures that the AS1217MY is manufactured to the highest standards, providing both quality and performance.

Key Features

  • High Precision: The AS1217MY is engineered for precise operation, making it suitable for sensitive electronics where accuracy is paramount.
  • Low Power Consumption: It is designed for energy efficiency, which not only extends the battery life of portable devices but also reduces heat generation and improves system reliability.
  • Durability: ON Semiconductor's robust design ensures that the AS1217MY can withstand challenging conditions, including temperature variations and voltage fluctuations.
  • Integration: This component is highly integrable with other systems and components, providing a seamless user experience in complex circuit designs.

Applications

The AS1217MY is utilized in a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The AS1217MY boasts impressive technical specifications that make it a top choice for engineers and designers. Some of its notable specs include:

  • Operating Voltage Range: [insert voltage range]
  • Temperature Range: [insert temperature range]
  • Package Type: [insert package type]
  • Quality and Reliability Standards: Meets or exceeds [insert relevant standards]

Why Choose AS1217MY?

Choosing the AS1217MY from ON Semiconductor means selecting a product that delivers on its promise of performance and reliability. Its adaptability across various industries and applications makes it an invaluable component for any project requiring a high-quality semiconductor solution. With ON Semiconductor's commitment to excellence, the AS1217MY is the right choice for professionals looking for the best in electronic components.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Semtech Corporation
Lowest to $0.8732
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess