EN
  • EN
  • DE

ASM3P2107AF-08SR

Part No ASM3P2107AF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Peak EMI Reducing Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Frequency Modulator, Spread Spectrum Clock Generator
PLL Yes
Input Crystal
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 22MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1147635-ASM3P2107AF-08SR
Manufacturer Homepage www.onsemi.com
Family Name ASM3P2107
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM3P2107AF-08SR CAD Model

Description

The ON Semiconductor ASM3P2107AF-08SR is a high-performance, low-dropout voltage regulator designed for a wide range of applications requiring a stable and reliable power supply. This component is especially suitable for portable devices due to its small form factor and low power consumption.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 0.8V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: The regulator offers excellent load and line regulation, ensuring the output voltage remains precise and stable under varying conditions.
  • Low Dropout: The ASM3P2107AF-08SR boasts a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Current Capacity: It is capable of delivering up to 1A of continuous output current, making it suitable for a broad range of power-hungry applications.
  • Power Saving: The device includes a power-saving shutdown mode, which significantly reduces power consumption when not in use.
  • Protection Features: It comes with built-in thermal shutdown and current limit protection to safeguard the device and the load from damage due to overheating or overcurrent conditions.
  • Small Package: The ASM3P2107AF-08SR is available in a compact, surface-mount package, which is perfect for space-constrained applications.

Applications

The versatile nature of the ASM3P2107AF-08SR makes it suitable for a variety of applications, including:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and Bluetooth devices
  • Microprocessor/ microcontroller power supply

In summary, the ASM3P2107AF-08SR from ON Semiconductor is a reliable and efficient solution for systems requiring a stable low-voltage supply. Its low dropout performance, combined with power-saving features and protection mechanisms, make it an excellent choice for designers looking to optimize power management in compact, portable devices.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess