EN
  • EN
  • DE

ASM811LEUS

Part No ASM811LEUS
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.63V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 048582-ASM811LEUS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM811LEUS CAD Model

Description

ON Semiconductor ASM811LEUS Voltage Supervisor

The ON Semiconductor ASM811LEUS is a high-quality voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. This component is essential for applications requiring high reliability and consistent operation, as it ensures that the system does not operate under conditions that could lead to unpredictable behavior.

Key Features

  • Precision Voltage Monitoring: The ASM811LEUS offers precise monitoring of the power supply voltage, providing a reliable reset signal to the microprocessor during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: With its low power consumption, the device is ideal for power-sensitive applications, ensuring that the overall power usage of the system is kept to a minimum.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be triggered with an external signal, providing additional control to the system operator.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring that the device responds appropriately to changes in the power supply voltage.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for a variety of harsh environments.

Applications

The ASM811LEUS is versatile and can be used in a multitude of applications, including:

  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Equipment
  • Automotive Systems

Product Specifications

The ASM811LEUS is available in a compact SOT-23 package, making it suitable for space-constrained applications. It is designed to monitor a nominal threshold voltage of 4.63V, with a factory-set reset threshold voltage accuracy at ±2%. The device can handle an operating voltage range from 1.2V to 5.5V, providing flexibility in various power supply configurations.

In summary, the ON Semiconductor ASM811LEUS voltage supervisor is a robust and reliable component that provides critical monitoring and protection for electronic systems. Its precision, low power consumption, and wide temperature range make it an excellent choice for ensuring system stability and preventing data corruption due to power anomalies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2294 $58.1292
44+ $2.6507 $116.6308
68+ $2.5676 $174.5968
93+ $2.4844 $231.0492
121+ $2.4024 $290.6904
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess