EN
  • EN
  • DE
  • IT

ASX340AT2C00XPED0-DRBR

Part No ASX340AT2C00XPED0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE COLOR CMOS 48-ILCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number ASX340
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 565045-ASX340AT2C00XPED0-DRBR
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-DRBR CAD Model

Description

The ASX340AT2C00XPED0-DRBR is a cutting-edge image sensor product from ON Semiconductor, a leading figure in the semiconductor industry. This high-performance sensor is designed to meet the rigorous demands of modern imaging applications, providing exceptional image quality and advanced features for a wide range of uses, from industrial automation to consumer electronics.

Key Features

  • Resolution: The ASX340AT2C00XPED0-DRBR boasts a resolution of 0.3 Megapixels, providing clear and detailed images for applications that require precision and clarity.
  • Pixel Size: With a pixel size of 6.5 µm x 6.5 µm, this sensor captures more light and provides a higher dynamic range, resulting in better performance in various lighting conditions.
  • Optical Format: The 1/6-inch optical format is compact and versatile, making it an ideal choice for applications where space is at a premium without compromising on image quality.
  • Frame Rate: Featuring a high frame rate, this sensor can capture fast-moving objects with ease, making it suitable for video applications and motion analysis.
  • Shutter Type: The electronic rolling shutter ensures smooth and consistent image capture, reducing distortion in dynamic scenes.
  • Interface: It comes equipped with a digital video port (DVP) parallel interface, ensuring fast and reliable data transfer to connected systems.

Applications

The versatility of the ASX340AT2C00XPED0-DRBR image sensor makes it an excellent choice for a variety of applications. It is well-suited for:

  • Security and surveillance systems
  • Automotive and transportation
  • Industrial imaging and inspection
  • Medical imaging devices
  • Consumer electronics such as webcams and video doorbells

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The ASX340AT2C00XPED0-DRBR is manufactured with this commitment in mind, ensuring that it performs consistently under various conditions and throughout its lifecycle.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $16.2332
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
OmniVision Technologies Inc
CMOS 5-MEGAPIXEL IMAGE SENSOR / Image Sensor
Lowest to $12.0609
ON Semiconductor
MODULE / Image Sensor
Lowest to $24.2667
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $150.4478
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $9.1636
Fairchild/ON Semiconductor
CMOS SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Lowest to $29.3374
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1660 $66.4980
7+ $18.1876 $127.3132
10+ $17.6192 $176.1920
14+ $17.0508 $238.7112
17+ $16.4825 $280.2025
23+ $14.7774 $339.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess